1136244
1136244
Active
Description:  RELAY GEN PURPOSE DPDT 6A 120V
Manufacturer:  Phoenix Contact
Datasheet:   1136244 Datasheet
History Price: $30.9
In Stock: 42400
1136244 vs 1133600000
Series
PLC-RPT
DRL
Packaging
Box
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
Socketable
Coil Voltage
120VAC/DC
110VDC
Contact Form
DPDT (2 Form C)
3PDT (3 Form C)
Contact Rating (Current)
6:00:00
10:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC - Max
Coil Current
7 mA
13.1 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Lighted Indicator, Mechanical Indicator
Termination Style
Spring Terminal
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
82.5 VDC
Must Release Voltage
-
11 VDC
Operating Temperature
7 ms
20 ms
Contact Material
10 ms
20 ms
Relay Type
-40℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Nickel (AgNi)
Silver Cadmium Oxide (AgCdO)