1393315-9
1393315-9
Active
Description:  RELAY AUTO SPST-NO-DM 130A 24V
Manufacturer:  TE Connectivity
Datasheet:   1393315-9 Datasheet
History Price: $89.72
In Stock: 48400
1393315-9 vs 1393277-4
Series
HCR 150
V23076
Packaging
Bulk
Bulk
Status
Active
Active
Coil Type
Non Latching
Non Latching
Coil Voltage
24VDC
12VDC
Contact Form
SPST-NO (DM) (1 Form X)
SPDT (1 Form C)
Contact Rating (Current)
130 A
45 A
Switching Voltage
24VDC - Nom
12VDC - Nom
Must Operate Voltage
14.4 VDC
6.9 VDC
Must Release Voltage
2.4 VDC
1.2 VDC
Features
-
Sealed - Fully
Mounting Type
Chassis Mount
Through Hole
Termination Style
Screw Terminal
PC Pin
Operating Temperature
-40℃ ~ 125℃
-40℃ ~ 85℃
Coil Current
-
133 mA
Operate Time
25 ms
5 ms
Release Time
8 ms
3 ms