Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Automotive Relays
/ TE Connectivity 1393315-9
1393315-9
Active
Automotive Relays
Description:
RELAY AUTO SPST-NO-DM 130A 24V
Manufacturer:
TE Connectivity
Datasheet:
1393315-9 Datasheet
History Price: $89.72
In Stock: 48400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1393315-9 Specification
Specification
Part No
1393315-9
Category
Automotive Relays
Manufacturer
TE Connectivity
Series
HCR 150
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Coil Type
Non Latching
Coil Voltage
24VDC
Contact Form
SPST-NO (DM) (1 Form X)
Contact Rating (Current)
130 A
Switching Voltage
24VDC - Nom
Must Operate Voltage
14.4 VDC
Must Release Voltage
2.4 VDC
Features
-
Mounting Type
Chassis Mount
Termination Style
Screw Terminal
Operating Temperature
-40℃ ~ 125℃
Coil Current
-
Operate Time
25 ms
Release Time
8 ms
1393315-9 PDF Datasheet
1393315-9 Datasheet
Click and Download: 1393315-9 Datasheet
1393315-9 Related Parts
1393276-7
TE Connectivity
RELAY AUTO SPST-NO 70A 24V
1393277-4
TE Connectivity
RELAY AUTOMOTIVE SPDT 45A 12V
1393277-6
TE Connectivity
RELAY AUTOMOTIVE SPDT 40A 12V
1393277-8
TE Connectivity
RELAY AUTOMOTIVE SPDT 45A 24V
1393277-9
TE Connectivity
RELAY AUTOMOTIVE SPDT 40A 24V
1393278-2
TE Connectivity
V23076A3001D142T
1393280-5
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
1393303-9
TE Connectivity
RELAY GEN PURPOSE SPST 20A 24V
1393315-2
TE Connectivity
RELAY AUTO SPST-NO 130A 12V
1393292-5
TE Connectivity
RELAY GEN PURPOSE SPST 25A 12V
1393303-3
TE Connectivity
RELAY MINI PLUG-IN
1393315-9 Compare Parts
1393315-9 vs 1393303-9
1393315-9 vs 1393280-5
1393315-9 vs 1393278-2
1393315-9 vs 1393277-9
1393315-9 vs 1393277-8
1393315-9 vs 1393277-6
1393315-9 vs 1393277-4
1393315-9 vs 1393276-7
1393315-9 vs 1393303-3
1393315-9 vs 1393292-5
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.