Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Automotive Relays
/ TE Connectivity 1393315-9
1393315-9
Active
Automotive Relays
Description:
RELAY AUTO SPST-NO-DM 130A 24V
Manufacturer:
TE Connectivity
Datasheet:
1393315-9 Datasheet
History Price: $89.72
In Stock: 48400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1393315-9 vs 1393277-6
Part No
1393315-9
1393277-6
Category
Automotive Relays
Automotive Relays
Manufacturer
TE Connectivity
TE Connectivity
Series
HCR 150
V23076
Packaging
Bulk
Bulk
Status
Active
Active
Coil Type
Non Latching
Non Latching
Coil Voltage
24VDC
12VDC
Contact Form
SPST-NO (DM) (1 Form X)
SPDT (1 Form C)
Contact Rating (Current)
130 A
40 A
Switching Voltage
24VDC - Nom
12VDC - Nom
Must Operate Voltage
14.4 VDC
6.9 VDC
Must Release Voltage
2.4 VDC
1.2 VDC
Features
-
Sealed - Fully
Mounting Type
Chassis Mount
Through Hole
Termination Style
Screw Terminal
PC Pin
Operating Temperature
-40℃ ~ 125℃
-40℃ ~ 85℃
Coil Current
-
133 mA
Operate Time
25 ms
5 ms
Release Time
8 ms
3 ms