1542420000
1542420000
Active
Description:  RELAY GEN PURPOSE 4PDT 5A 220V
Manufacturer:  Weidmuller
Datasheet:   1542420000 Datasheet
History Price: $10.49
In Stock: 20800
1542420000 vs 1542520000
Manufacturer
Series
DRM
DRM
Packaging
Bulk,Box
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
220VDC
220VDC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
5:00:00
5:00:00
Switching Voltage
250VAC - Max
250VAC - Max
Coil Current
5.2 mA
5.2 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Diode, Lighted Indicator, Socket Included, Test Button
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
154 VDC
154 VDC
Must Release Voltage
22 VDC
22 VDC
Operating Temperature
20 ms
20 ms
Contact Material
20 ms
20 ms
Relay Type
-40℃ ~ 60℃
-40℃ ~ 60℃
Operate Time
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi), Gold (Au)