1542420000
1542420000
Active
Description:  RELAY GEN PURPOSE 4PDT 5A 220V
Manufacturer:  Weidmuller
Datasheet:   1542420000 Datasheet
History Price: $10.49
In Stock: 20800
1542420000 Specification
Specification
Part No
1542420000
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
DRM
Packaging
Bulk,Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
220VDC
Contact Form
4PDT (4 Form C)
Contact Rating (Current)
5:00:00
Switching Voltage
250VAC - Max
Coil Current
5.2 mA
Coil Type
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
154 VDC
Must Release Voltage
22 VDC
Operating Temperature
20 ms
Contact Material
20 ms
Relay Type
-40℃ ~ 60℃
Operate Time
Silver Nickel (AgNi), Gold (Au)
1542420000 Related Parts
1542360000
1542360000
Weidmuller
RELAY GEN PURPOSE DPDT 10A 24V
1542370000
1542370000
Weidmuller
RELAY GEN PURPOSE DPDT 10A 220V
1542380000
1542380000
Weidmuller
RELAY GEN PURPOSE DPDT 10A 24V
1542390000
1542390000
Weidmuller
RELAY GEN PURPOSE DPDT 10A 230V
1542410000
1542410000
Weidmuller
RELAY GEN PURPOSE 4PDT 5A 24V
1542430000
1542430000
Weidmuller
RELAY GEN PURPOSE 4PDT 5A 24V
1542450000
1542450000
Weidmuller
RELAY GEN PURPOSE 4PDT 5A 230V
1542460000
1542460000
Weidmuller
RELAY GEN PURPOSE DPDT 10A 24V
1542470000
1542470000
Weidmuller
RELAY GEN PURPOSE DPDT 10A 220V
1542480000
1542480000
Weidmuller
RELAY GEN PURPOSE DPDT 10A 24V
1542490000
1542490000
Weidmuller
RELAY GEN PURPOSE DPDT 10A 230V
1542510000
1542510000
Weidmuller
RELAY GEN PURPOSE 4PDT 5A 24V
1542420000 Compare Parts
  • 1542420000 vs 1542520000
  • 1542420000 vs 1542510000
  • 1542420000 vs 1542490000
  • 1542420000 vs 1542480000
  • 1542420000 vs 1542470000
  • 1542420000 vs 1542460000
  • 1542420000 vs 1542450000
  • 1542420000 vs 1542430000
  • 1542420000 vs 1542410000
  • 1542420000 vs 1542390000
  • 1542420000 vs 1542380000
  • 1542420000 vs 1542370000
  • 1542420000 vs 1542360000
  • 1542420000 vs 1542540000
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.