2618290000
2618290000
Active
Description:  RELAY GEN PURPOSE DPDT 8A 60V
Manufacturer:  Weidmuller
Datasheet:   2618290000 Datasheet
History Price: $15.6
In Stock: 2000
2618290000 vs 2618090000
Manufacturer
Series
TERMSERIES
TERMSERIES
Packaging
Box,Box
Box
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
60VAC/DC
24VDC
Contact Form
DPDT (2 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
8:00:00
16 A
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Lighted Indicator, Socket Included
Diode, Lighted Indicator, Socket Included
Features
Spring Terminal
Spring Terminal
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
-
18 VDC
Must Operate Voltage
-
4 VDC
Must Release Voltage
-40℃ ~ 60℃
-40℃ ~ 60℃
Operating Temperature
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO)
Contact Material
General Purpose
General Purpose
Relay Type
8.3 mA
22 mA
Operate Time
-
-