2618290000
2618290000
Active
Description:  RELAY GEN PURPOSE DPDT 8A 60V
Manufacturer:  Weidmuller
Datasheet:   2618290000 Datasheet
History Price: $15.6
In Stock: 2000
2618290000 Specification
Specification
Part No
2618290000
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
TERMSERIES
Packaging
Box,Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
60VAC/DC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
8:00:00
Switching Voltage
250VAC, 250VDC - Max
Coil Current
Non Latching
Coil Type
Lighted Indicator, Socket Included
Features
Spring Terminal
Termination Style
-
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-40℃ ~ 60℃
Operating Temperature
Silver Nickel (AgNi)
Contact Material
General Purpose
Relay Type
8.3 mA
Operate Time
-
2618290000 PDF Datasheet
2618290000 Related Parts
2614820000
2614820000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 5V
2614830000
2614830000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 5V
2614840000
2614840000
Weidmuller
RELAY GEN PURPOSE DPDT 8A 5V
2617830000
2617830000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 230V
2617840000
2617840000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 120V
2617850000
2617850000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 230V
2617860000
2617860000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 12V
2617870000
2617870000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 60V
2617880000
2617880000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 24V
2617890000
2617890000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 48V
2617900000
2617900000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 120V
2617910000
2617910000
Weidmuller
RELAY GEN PURPOSE SPDT 16A 24V
2618290000 Compare Parts
  • 2618290000 vs 2618580000
  • 2618290000 vs 2618570000
  • 2618290000 vs 2618560000
  • 2618290000 vs 2618550000
  • 2618290000 vs 2618540000
  • 2618290000 vs 2618530000
  • 2618290000 vs 2618520000
  • 2618290000 vs 2618500000
  • 2618290000 vs 2618490000
  • 2618290000 vs 2618470000
  • 2618290000 vs 2618440000
  • 2618290000 vs 2618400000
  • 2618290000 vs 2618360000
  • 2618290000 vs 2618330000
  • 2618290000 vs 2618320000
  • 2618290000 vs 2618310000
  • 2618290000 vs 2618300000
  • 2618290000 vs 2618280000
  • 2618290000 vs 2618270000
  • 2618290000 vs 2618260000
  • 2618290000 vs 2618240000
  • 2618290000 vs 2618230000
  • 2618290000 vs 2618220000
  • 2618290000 vs 2618210000
  • 2618290000 vs 2618200000
  • 2618290000 vs 2618190000
  • 2618290000 vs 2618180000
  • 2618290000 vs 2618170000
  • 2618290000 vs 2618160000
  • 2618290000 vs 2618150000
  • 2618290000 vs 2618140000
  • 2618290000 vs 2618130000
  • 2618290000 vs 2618120000
  • 2618290000 vs 2618110000
  • 2618290000 vs 2618100000
  • 2618290000 vs 2618090000
  • 2618290000 vs 2618080000
  • 2618290000 vs 2618070000
  • 2618290000 vs 2618060000
  • 2618290000 vs 2618050000
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.