2900354
2900354
Active
Description:  SSR RELAY SPST-NO 100MA 3-48V
Manufacturer:  Phoenix Contact
Datasheet:   2900354 Datasheet
History Price: $28.143
In Stock: 29200
2900354 vs 2903228
Part No
Series
PLC-OPT
ST-OV3
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Socketable
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
60VDC
24VDC
Voltage - Load
3 V ~ 48 V
12 V ~ 60 V
Load Current
100 mA
3:00:00
Termination Style
Spring Terminal
Plug In
Package / Case
Module
Module
Supplier Device Package
-
-