2900354
2900354
Active
Description:  SSR RELAY SPST-NO 100MA 3-48V
Manufacturer:  Phoenix Contact
Datasheet:   2900354 Datasheet
History Price: $28.143
In Stock: 29200
2900354 Specification
Specification
Part No
2900354
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
PLC-OPT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
60VDC
Voltage - Load
3 V ~ 48 V
Load Current
100 mA
Termination Style
Spring Terminal
Package / Case
Module
Supplier Device Package
-
2900354 Related Parts
2900352
2900352
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900353
2900353
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900355
2900355
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900358
2900358
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900359
2900359
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900361
2900361
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900363
2900363
Phoenix Contact
SSR RELAY SPST-NO 50MA 4.5-6V
2900364
2900364
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2900365
2900365
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2900366
2900366
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2900367
2900367
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2900368
2900368
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2900354 Compare Parts
  • 2900354 vs 2908173
  • 2900354 vs 2908172
  • 2900354 vs 2905658
  • 2900354 vs 2905657
  • 2900354 vs 2905656
  • 2900354 vs 2905495
  • 2900354 vs 2905494
  • 2900354 vs 2905491
  • 2900354 vs 2905295
  • 2900354 vs 2905294
  • 2900354 vs 2905293
  • 2900354 vs 2905215
  • 2900354 vs 2905214
  • 2900354 vs 2905190
  • 2900354 vs 2905187
  • 2900354 vs 2905051
  • 2900354 vs 2905035
  • 2900354 vs 2904693
  • 2900354 vs 2904690
  • 2900354 vs 2904632
  • 2900354 vs 2904631
  • 2900354 vs 2903231
  • 2900354 vs 2903228
  • 2900354 vs 2902974
  • 2900354 vs 2902973
  • 2900354 vs 2902972
  • 2900354 vs 2902969
  • 2900354 vs 2902968
  • 2900354 vs 2902967
  • 2900354 vs 2902966
  • 2900354 vs 2902965
  • 2900354 vs 2902963
  • 2900354 vs 2900398
  • 2900354 vs 2900397
  • 2900354 vs 2900395
  • 2900354 vs 2900394
  • 2900354 vs 2900393
  • 2900354 vs 2900392
  • 2900354 vs 2900391
  • 2900354 vs 2900389
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.