Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Safety Relays
/ Phoenix Contact 2903256
2903256
Obsolete
Safety Relays
Description:
PSR-PIP-24DC/MXF2/4X1/2X2/B
Manufacturer:
Phoenix Contact
Datasheet:
2903256 Datasheet
History Price: Obsolete
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2903256 vs 2903583
Part No
2903256
2903583
Category
Safety Relays
Safety Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
-
PSR
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
4PST-NO (4 Form A)
4PST-3NO/1NC (3 Form A, 1 Form B)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator
-
Termination Style
Spring Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
250 ms
25 ms
Release Time
20 ms
10 ms
Operating Temperature
-20℃ ~ 45℃
-20℃ ~ 55℃
Contact Material
Silver Copper Nickel (AgCuNi), Gold (Au)
Silver Tin Oxide (AgSnO)