2903256
2903256
Obsolete
Description:  PSR-PIP-24DC/MXF2/4X1/2X2/B
Manufacturer:  Phoenix Contact
Datasheet:   2903256 Datasheet
History Price: Obsolete
In Stock: 27200
2903256 Specification
Specification
Part No
2903256
Category
Safety Relays
Manufacturer
Phoenix Contact
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VDC
Contact Form
4PST-NO (4 Form A)
Contact Rating (Current)
6:00:00
Switching Voltage
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator
Termination Style
Spring Terminal
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
250 ms
Release Time
20 ms
Operating Temperature
-20℃ ~ 45℃
Contact Material
Silver Copper Nickel (AgCuNi), Gold (Au)
2903256 Related Parts
2900509
2900509
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
2900510
2900510
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
2900525
2900525
Phoenix Contact
RELAY SAFETY DPST 6A 24V
2900526
2900526
Phoenix Contact
RELAY SAFETY DPST 6A 24V
2901422
2901422
Phoenix Contact
RELAY SAFETY
2901428
2901428
Phoenix Contact
RELAY SAFETY
2901429
2901429
Phoenix Contact
RELAY SAFETY
2902725
2902725
Phoenix Contact
PSR-SCP- 24DC/MXF1/4X1/2X2/B
2903253
2903253
Phoenix Contact
PSR-PIP-24DC/MXF1/4X1/2X2/B
2903583
2903583
Phoenix Contact
PSR-SCP-24DC/URML4/3X1/1X2/B
2904664
2904664
Phoenix Contact
RELAY SAFETY SPST 5A 24V
2904665
2904665
Phoenix Contact
RELAY SAFETY SPST 5A 24V
2903256 Compare Parts
  • 2903256 vs 2904958
  • 2903256 vs 2904955
  • 2903256 vs 2904954
  • 2903256 vs 2904953
  • 2903256 vs 2904952
  • 2903256 vs 2904951
  • 2903256 vs 2904950
  • 2903256 vs 2904665
  • 2903256 vs 2904664
  • 2903256 vs 2903583
  • 2903256 vs 2903253
  • 2903256 vs 2902725
  • 2903256 vs 2901429
  • 2903256 vs 2901428
  • 2903256 vs 2901422
  • 2903256 vs 2900526
  • 2903256 vs 2900525
  • 2903256 vs 2900510
  • 2903256 vs 2900509
  • 2903256 vs 2904957
  • 2903256 vs 2904956
  • 2903256 vs 2903262
  • 2903256 vs 2903261
  • 2903256 vs 2903260
  • 2903256 vs 2903259
  • 2903256 vs 2903258
  • 2903256 vs 2903257
  • 2903256 vs 2903255
  • 2903256 vs 2903254
  • 2903256 vs 2902726
  • 2903256 vs 2901425
  • 2903256 vs 2901417
  • 2903256 vs 2901416
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.