2903335
2903335
Obsolete
Description:  RELAY GEN PURPOSE SPDT 50MA 230V
Manufacturer:  Phoenix Contact
Datasheet:   2903335 Datasheet
History Price: Obsolete
In Stock: 42960
2903335 vs 2900315
Part No
Series
RIF
PLC-RPT
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC
230VAC/DC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
50 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
6 mA
3.2 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included, Varistor
Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
12 ms
7 ms
Release Time
20 ms
15 ms
Operating Temperature
-40℃ ~ 50℃
-40℃ ~ 60℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
Silver Tin Oxide (AgSnO), Gold (Au)