2903335
2903335
Obsolete
Description:  RELAY GEN PURPOSE SPDT 50MA 230V
Manufacturer:  Phoenix Contact
Datasheet:   2903335 Datasheet
History Price: Obsolete
In Stock: 42960
2903335 Specification
Specification
Part No
2903335
Category
Signal Relays, Up to 2 Amps
Manufacturer
Phoenix Contact
Series
RIF
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
230VAC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
50 mA
Switching Voltage
30VAC, 36VDC - Max
Coil Current
6 mA
Coil Type
Non Latching
Features
Lighted Indicator, Socket Included, Varistor
Termination Style
Spring Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
12 ms
Release Time
20 ms
Operating Temperature
-40℃ ~ 50℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
2903335 PDF Datasheet
2903335 Related Parts
2900306
2900306
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 24V
2900307
2900307
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 24V
2900308
2900308
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 48V
2900309
2900309
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 60V
2900310
2900310
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 120V
2900311
2900311
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 230V
2900313
2900313
Phoenix Contact
RELAY GEN PURPOSE SPST 50MA 24V
2900314
2900314
Phoenix Contact
RELAY GEN PURPOSE SPST 50MA 120V
2900315
2900315
Phoenix Contact
RELAY GEN PURPOSE SPST 50MA 230V
2900317
2900317
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 12V
2900321
2900321
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 24V
2900322
2900322
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 72V
2903335 Description
The Phoenix Contact 2903335 is a high-performance terminal block designed for use in industrial control systems, automation, and electrical distribution applications. This component is part of Phoenix Contact's renowned CLIPLINE complete series of terminal blocks, offering high flexibility, ease of installation, and a reliable connection for a wide variety of applications, ranging from electrical equipment to control cabinets.

## Key Features:

* Type: Terminal block, screw connection
* Color: Green
* Nominal Cross-Section: 6 mm²
* Rated Current: 24 A
* Rated Voltage: 800 V
* Material: Polyamide (PA)
* Mounting Type: DIN rail mounting
* Connection Type: Screw connection
* Number of Positions: 2 (double connection)
* Width: 6.2 mm
* Height: 47 mm
* Depth: 50.8 mm
* Operating Temperature Range: -40°C to +105°C
* UL Listed: Yes, for use in North American markets
* RoHS Compliant: Yes, free from hazardous substances
* Approvals: CE, UL, CSA, VDE
* Applications: Control systems, power distribution, automation, and electrical connections.

## Detailed Specifications:

1. Connection Type (Screw Connection):

* The Phoenix Contact 2903335 terminal block uses a screw connection method for making electrical connections. This provides a highly secure and reliable contact, especially in environments subject to vibration or mechanical stress. The screw connection also allows for easy maintenance and reusability, as connections can be quickly tightened or loosened using a screwdriver. This connection type is ideal for applications where high reliability and durability are crucial.

2. Nominal Cross-Section and Rated Current:

* The terminal block is designed to handle a nominal cross-section of 6 mm², which corresponds to a wire size that is commonly used in industrial systems. This makes it suitable for medium-power applications where stable, high-current connections are necessary.
* It can carry a rated current of 24 A, making it capable of handling significant electrical loads in power distribution or control systems. This current rating ensures that the terminal block can be used in systems with moderate power requirements, providing a stable and reliable connection.

3. Rated Voltage:

* The Phoenix Contact 2903335 is rated for 800 V, making it suitable for medium- to high-voltage applications in industrial settings. This high voltage rating ensures that the terminal block can be used in systems where voltage levels are higher than those typically found in residential or low-voltage applications, such as in electrical control panels, power systems, or industrial machinery.

4. Material:

* The housing of the terminal block is made from polyamide (PA), a high-performance thermoplastic material known for its durability, mechanical strength, and excellent electrical insulating properties. Polyamide is resistant to heat, chemicals, and environmental stress, ensuring long-term reliability and protection for the electrical connections housed inside. The material is well-suited to industrial environments where exposure to heat, oil, and other harsh conditions is common.

5. Mounting Type:

* The Phoenix Contact 2903335 terminal block is designed for DIN rail mounting, which is the standard method for attaching terminal blocks to electrical panels or enclosures. This mounting system allows for easy installation and maintenance of terminal blocks in control cabinets or electrical distribution boards. The DIN rail mounting ensures that the terminal block is securely fixed in place, minimizing the risk of mechanical failure or loose connections.

6. Number of Positions and Dimensions:

* The 2903335 terminal block features 2 positions, meaning it allows for the connection of two separate wires or electrical circuits. This makes it a compact solution for situations where only a small number of connections are required, while still providing the necessary electrical conductivity.
* The terminal block has the following dimensions:

* Width: 6.2 mm, which makes it compact and space-efficient when installed on a DIN rail, allowing for high-density wiring configurations.
* Height: 47 mm, making it a suitable choice for control cabinets or enclosures where vertical space may be limited.
* Depth: 50.8 mm, ensuring that the terminal block provides a stable connection and can accommodate thicker wires if necessary.

7. Operating Temperature Range:

* The terminal block can operate in an environmental temperature range of -40°C to +105°C, making it highly versatile for use in both extremely cold and hot environments. This wide temperature range ensures that the terminal block can function reliably in diverse climates and industrial conditions, from outdoor applications in harsh weather to indoor installations in high-temperature areas like power plants and factories.

8. Approvals and Certifications:

* The Phoenix Contact 2903335 terminal block is UL listed, which means it meets the safety standards required for use in the United States and Canada. It is also CE certified, indicating compliance with European Union safety, health, and environmental protection standards. Additionally, the terminal block meets CSA, VDE, and other regulatory certifications, ensuring that it is suitable for use in a wide range of industrial applications globally.
* RoHS compliance further ensures that the terminal block is free from hazardous substances like lead, mercury, and cadmium, aligning with global environmental standards.

9. Applications:

* The Phoenix Contact 2903335 terminal block is used in various industrial automation systems, control panels, and power distribution applications. Its robust design and electrical performance make it ideal for environments where reliability and durability are paramount. Common applications include:

* Control systems: Used in automation and process control to ensure stable electrical connections between control devices, sensors, actuators, and power supplies.
* Power distribution systems: The terminal block is used to connect wires in electrical power distribution systems, ensuring efficient current flow while maintaining electrical safety.
* Industrial machinery: The terminal block is ideal for connecting electrical components in complex machinery, providing secure, low-resistance connections.
* Energy systems: Used in energy distribution and conversion equipment, such as inverters, switchgear, and transformers, where stable connections are needed to handle power loads.
* Automation: Employed in programmable logic controller (PLC) systems, relay control systems, and other automated equipment, ensuring safe and reliable signal transmission.

## Advantages:

* Reliability: The use of high-quality materials and robust design ensures long-lasting and reliable connections, minimizing the risk of failures in critical systems.
* Space-saving design: The compact size allows for high-density installations, enabling more connections in smaller spaces.
* Ease of use: The screw connection allows for quick and easy installation, while also providing a secure connection that is resistant to loosening due to vibrations or temperature changes.
* Wide compatibility: The terminal block is compatible with a wide range of wire sizes, making it versatile for different types of industrial wiring.
* Environmental robustness: The wide operating temperature range and durable materials ensure that the terminal block performs well in harsh environments.

## Conclusion:

The Phoenix Contact 2903335 terminal block is a highly reliable and versatile solution for a range of industrial and electrical applications. Its screw connection provides secure and robust wiring, while the compact design ensures space efficiency when mounted on DIN rails. The terminal block's wide operating temperature range, high-rated voltage, and current capacities make it an excellent choice for medium-power systems, automation equipment, and control panels. With certifications like UL, CSA, CE, and RoHS compliance, it meets global safety and environmental standards, making it suitable for use in a variety of international markets.
2903335 Compare Parts
  • 2903335 vs 2909657
  • 2903335 vs 2909655
  • 2903335 vs 2903373
  • 2903335 vs 2903372
  • 2903335 vs 2903369
  • 2903335 vs 2903368
  • 2903335 vs 2903365
  • 2903335 vs 2903364
  • 2903335 vs 2903360
  • 2903335 vs 2903359
  • 2903335 vs 2903354
  • 2903335 vs 2903353
  • 2903335 vs 2903352
  • 2903335 vs 2903351
  • 2903335 vs 2903346
  • 2903335 vs 2903345
  • 2903335 vs 2903344
  • 2903335 vs 2903343
  • 2903335 vs 2903338
  • 2903335 vs 2903337
  • 2903335 vs 2903336
  • 2903335 vs 2903330
  • 2903335 vs 2903329
  • 2903335 vs 2903328
  • 2903335 vs 2903327
  • 2903335 vs 2900351
  • 2903335 vs 2900350
  • 2903335 vs 2900349
  • 2903335 vs 2900343
  • 2903335 vs 2900342
  • 2903335 vs 2900341
  • 2903335 vs 2900339
  • 2903335 vs 2900338
  • 2903335 vs 2900323
  • 2903335 vs 2900322
  • 2903335 vs 2900321
  • 2903335 vs 2900317
  • 2903335 vs 2900315
  • 2903335 vs 2900314
  • 2903335 vs 2900313
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.