2903360
2903360
Active
Description:  RELAY GEN PURPOSE SPST 50MA 12V
Manufacturer:  Phoenix Contact
Datasheet:   2903360 Datasheet
History Price: $13.31
In Stock: 26540
2903360 vs 2900350
Part No
Series
RIF
PLC-RPT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
12VDC
72VDC
Contact Form
SPST-NO (1 Form A)
DPDT (2 Form C)
Contact Rating (Current)
50 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
16 mA
6 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Diode, Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
5 ms
5 ms
Release Time
8 ms
11 ms
Operating Temperature
-40℃ ~ 60℃
-40℃ ~ 70℃
Contact Material
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Nickel (AgNi), Gold (Au)