2903360
2903360
Active
Description:  RELAY GEN PURPOSE SPST 50MA 12V
Manufacturer:  Phoenix Contact
Datasheet:   2903360 Datasheet
History Price: $13.31
In Stock: 26540
2903360 Specification
Specification
Part No
2903360
Category
Signal Relays, Up to 2 Amps
Manufacturer
Phoenix Contact
Series
RIF
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
12VDC
Contact Form
SPST-NO (1 Form A)
Contact Rating (Current)
50 mA
Switching Voltage
30VAC, 36VDC - Max
Coil Current
16 mA
Coil Type
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
5 ms
Release Time
8 ms
Operating Temperature
-40℃ ~ 60℃
Contact Material
Silver Tin Oxide (AgSnO), Gold (Au)
2903360 PDF Datasheet
2903360 Related Parts
2900306
2900306
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 24V
2900307
2900307
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 24V
2900308
2900308
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 48V
2900309
2900309
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 60V
2900310
2900310
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 120V
2900311
2900311
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 230V
2900313
2900313
Phoenix Contact
RELAY GEN PURPOSE SPST 50MA 24V
2900314
2900314
Phoenix Contact
RELAY GEN PURPOSE SPST 50MA 120V
2900315
2900315
Phoenix Contact
RELAY GEN PURPOSE SPST 50MA 230V
2900317
2900317
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 12V
2900321
2900321
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 24V
2900322
2900322
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 72V
2903360 Compare Parts
  • 2903360 vs 2909657
  • 2903360 vs 2909655
  • 2903360 vs 2903373
  • 2903360 vs 2903372
  • 2903360 vs 2903369
  • 2903360 vs 2903368
  • 2903360 vs 2903365
  • 2903360 vs 2903364
  • 2903360 vs 2903359
  • 2903360 vs 2903354
  • 2903360 vs 2903353
  • 2903360 vs 2903352
  • 2903360 vs 2903351
  • 2903360 vs 2903346
  • 2903360 vs 2903345
  • 2903360 vs 2903344
  • 2903360 vs 2903343
  • 2903360 vs 2903338
  • 2903360 vs 2903337
  • 2903360 vs 2903336
  • 2903360 vs 2903335
  • 2903360 vs 2903330
  • 2903360 vs 2903329
  • 2903360 vs 2903328
  • 2903360 vs 2903327
  • 2903360 vs 2900351
  • 2903360 vs 2900350
  • 2903360 vs 2900349
  • 2903360 vs 2900343
  • 2903360 vs 2900342
  • 2903360 vs 2900341
  • 2903360 vs 2900339
  • 2903360 vs 2900338
  • 2903360 vs 2900323
  • 2903360 vs 2900322
  • 2903360 vs 2900321
  • 2903360 vs 2900317
  • 2903360 vs 2900315
  • 2903360 vs 2900314
  • 2903360 vs 2900313
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.