2903360
2903360
Active
Description:  RELAY GEN PURPOSE SPST 50MA 12V
Manufacturer:  Phoenix Contact
Datasheet:   2903360 Datasheet
History Price: $13.31
In Stock: 26540
2903360 vs 2903369
Part No
Series
RIF
RIF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
12VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
50 mA
50 mA
Switching Voltage
30VAC, 36VDC - Max
30VAC, 36VDC - Max
Coil Current
16 mA
16 mA
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Diode, Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
5 ms
5 ms
Release Time
8 ms
8 ms
Operating Temperature
-40℃ ~ 60℃
-40℃ ~ 60℃
Contact Material
Silver Tin Oxide (AgSnO), Gold (Au)
Silver Tin Oxide (AgSnO), Gold (Au)