Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2904631
2904631
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 2.4A 24-253V
Manufacturer:
Phoenix Contact
Datasheet:
2904631 Datasheet
History Price: $37.83
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2904631 vs 2905495
Part No
2904631
2905495
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC-OSC
PLC-HSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
DC
Voltage - Input
24VDC
19.2 ~ 28.8VDC
Voltage - Load
24 V ~ 253 V
12 V ~ 250 V
Load Current
2.4 A
10:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-