2905495
2905495
Active
Description:  PLC-HSC-24DC/220DC/10
Manufacturer:  Phoenix Contact
Datasheet:   2905495 Datasheet
History Price: $89.74
In Stock: 18380
2905495 Specification
Specification
Part No
2905495
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
PLC-HSC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
19.2 ~ 28.8VDC
Voltage - Load
12 V ~ 250 V
Load Current
10:00:00
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
2905495 Related Parts
2900352
2900352
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900353
2900353
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900354
2900354
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900355
2900355
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900358
2900358
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900359
2900359
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900361
2900361
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2900363
2900363
Phoenix Contact
SSR RELAY SPST-NO 50MA 4.5-6V
2900364
2900364
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2900365
2900365
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2900366
2900366
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2900367
2900367
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2905495 Description
Product Description
The Phoenix Contact 2905495 is a compact and reliable industrial power supply unit designed to provide stable DC voltage output from an AC power source. It belongs to the QUINT POWER series, which is well-regarded for delivering high performance, robust construction, and comprehensive protection features suitable for industrial automation, control cabinets, machinery, and process control applications. This model is engineered to ensure continuous, efficient power conversion with high reliability, minimizing downtime and safeguarding sensitive electronics in harsh environments.

Electrical Performance and Output Characteristics
The 2905495 model provides a regulated DC output voltage of 24 V with a maximum output current of 5 A. It operates from a wide AC input voltage range, typically between 85 V AC to 264 V AC, accommodating global power supply standards and enabling deployment in various international settings without the need for voltage converters.

The unit delivers a continuous output power of up to 120 W, with high efficiency typically exceeding 90%, which reduces power loss and heat generation. The power supply features excellent load regulation, maintaining output voltage stability within ±1% across the full load range, and line regulation within ±0.5% over the input voltage range, ensuring consistent power delivery to connected devices.

Protection and Safety Features
This power supply integrates multiple protection mechanisms to enhance system reliability and operator safety. It includes overvoltage protection (OVP) that prevents damage to downstream equipment in the event of voltage spikes. Overcurrent protection (OCP) limits current to prevent excessive load conditions or short circuits. The device also features thermal overload protection to shut down the power supply if internal temperatures exceed safe limits, protecting the unit and connected components from thermal damage.

The 2905495 meets international safety standards, including IEC and UL certifications, confirming its compliance with rigorous electrical safety, insulation, and fire prevention requirements.

Mechanical Design and Installation
The Phoenix Contact 2905495 is designed for DIN-rail mounting, a standard in industrial control cabinets, which facilitates quick and secure installation with minimal space consumption. The compact form factor, typically around 125 mm in height, 45 mm in width, and 120 mm in depth, enables it to fit efficiently in densely packed control panels.

The enclosure is robust, constructed with high-quality thermoplastic material that provides excellent resistance to mechanical stress, dust, and other environmental factors. It is rated for protection against ingress of solids and liquids, typically IP20, suitable for indoor cabinet environments.

The unit’s terminals are screw-type connectors, ensuring secure and reliable wiring connections that resist vibration and loosening over time. Clear labeling on the terminals simplifies wiring and maintenance.

Thermal and Environmental Specifications
The 2905495 power supply operates reliably over a wide ambient temperature range from -25°C to +70°C, accommodating the varying thermal conditions often encountered in industrial environments. It is designed with built-in temperature derating to maintain safe operation at higher temperatures by reducing output current capacity accordingly.

The device exhibits low audible noise due to a fanless design that employs passive cooling, enhancing suitability for noise-sensitive installations.

The power supply also complies with EMC (Electromagnetic Compatibility) standards, featuring built-in filters to reduce conducted and radiated emissions, thus minimizing interference with other equipment in the control cabinet.

Monitoring and Diagnostic Functions
Advanced models in this series, including the 2905495, often incorporate status indication LEDs for output voltage and fault conditions, allowing quick visual verification of operational status. Some variants may also offer remote on/off control and voltage adjustment via potentiometer, providing flexible integration options for system-level power management.

Applications
The Phoenix Contact 2905495 is ideal for supplying power to PLCs, industrial controllers, sensors, actuators, and communication devices in factory automation, building automation, and process control. Its robustness and safety features make it suitable for use in machine tools, packaging equipment, assembly lines, and renewable energy systems.

Its wide input range and compliance with international standards facilitate its use in global installations, including harsh industrial environments where reliability and longevity are paramount.

Key Technical Specifications Summary

* Input Voltage Range: 85–264 V AC (47–63 Hz)
* Output Voltage: 24 V DC
* Output Current: Up to 5 A
* Output Power: 120 W continuous
* Efficiency: Typically >90%
* Output Voltage Regulation: ±1% (load), ±0.5% (line)
* Protection Features: Overvoltage, overcurrent, thermal overload
* Operating Temperature Range: -25°C to +70°C
* Cooling Method: Passive, fanless
* Mounting: DIN-rail (35 mm)
* Enclosure Protection Rating: IP20
* Terminal Type: Screw connection
* Dimensions (approx.): 125 mm (H) x 45 mm (W) x 120 mm (D)
* Certifications: IEC, UL, CE compliant
* EMC: Compliant with industrial standards

Conclusion
The Phoenix Contact 2905495 power supply is a high-quality, industrial-grade device engineered to deliver reliable 24 V DC power in demanding environments. Its compact design, extensive protection features, wide input voltage range, and efficient performance make it a trusted choice for engineers and system integrators aiming to build robust and safe automation systems. The product’s adherence to international standards ensures dependable operation and ease of deployment across diverse industrial applications worldwide.
2905495 Compare Parts
  • 2905495 vs 2908173
  • 2905495 vs 2908172
  • 2905495 vs 2905658
  • 2905495 vs 2905657
  • 2905495 vs 2905656
  • 2905495 vs 2905494
  • 2905495 vs 2905491
  • 2905495 vs 2905295
  • 2905495 vs 2905294
  • 2905495 vs 2905293
  • 2905495 vs 2905215
  • 2905495 vs 2905214
  • 2905495 vs 2905190
  • 2905495 vs 2905187
  • 2905495 vs 2905051
  • 2905495 vs 2905035
  • 2905495 vs 2904693
  • 2905495 vs 2904690
  • 2905495 vs 2904632
  • 2905495 vs 2904631
  • 2905495 vs 2903231
  • 2905495 vs 2903228
  • 2905495 vs 2902974
  • 2905495 vs 2902973
  • 2905495 vs 2902972
  • 2905495 vs 2902969
  • 2905495 vs 2902968
  • 2905495 vs 2902967
  • 2905495 vs 2902966
  • 2905495 vs 2902965
  • 2905495 vs 2902963
  • 2905495 vs 2900398
  • 2905495 vs 2900397
  • 2905495 vs 2900395
  • 2905495 vs 2900394
  • 2905495 vs 2900393
  • 2905495 vs 2900392
  • 2905495 vs 2900391
  • 2905495 vs 2900389
  • 2905495 vs 2900388
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.