Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2905495
2905495
Active
Solid State Relays
Description:
PLC-HSC-24DC/220DC/10
Manufacturer:
Phoenix Contact
Datasheet:
2905495 Datasheet
History Price: $89.74
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2905495 vs 2902969
Part No
2905495
2902969
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC-HSC
PLC
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
19.2 ~ 28.8VDC
5VDC
Voltage - Load
12 V ~ 250 V
4 V ~ 30 V
Load Current
10:00:00
50 mA
Termination Style
Screw Terminal
Spring Terminal
Package / Case
Module
-
Supplier Device Package
-
-