2905495
2905495
Active
Description:  PLC-HSC-24DC/220DC/10
Manufacturer:  Phoenix Contact
Datasheet:   2905495 Datasheet
History Price: $89.74
In Stock: 5200
2905495 vs 2904690
Part No
Series
PLC-HSC
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
19.2 ~ 28.8VDC
24VDC
Voltage - Load
12 V ~ 250 V
3 V ~ 48 V
Load Current
10:00:00
100 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-