2905495
2905495
Active
Description:  PLC-HSC-24DC/220DC/10
Manufacturer:  Phoenix Contact
Datasheet:   2905495 Datasheet
History Price: $89.74
In Stock: 18380
2905495 vs 2905295
Part No
Series
PLC-HSC
RIF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC
Voltage - Input
19.2 ~ 28.8VDC
24VDC
Voltage - Load
12 V ~ 250 V
24 V ~ 253 V
Load Current
10:00:00
750 mA
Termination Style
Screw Terminal
Plug In
Package / Case
Module
-
Supplier Device Package
-
-