2940223
2940223
Active
Description:  SSR RELAY SPST-NO 100MA 3-48V
Manufacturer:  Phoenix Contact
Datasheet:   2940223 Datasheet
History Price: $115.24
In Stock: 49600
2940223 vs 2944274
Part No
Series
DEK-OE
EMG10-OV
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
5VDC
230VAC
Voltage - Load
3 V ~ 48 V
5 V ~ 36 V
Load Current
100 mA
1:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-