2944274
2944274
Active
Description:  SSR RELAY SPST-NO 1A 5-36V
Manufacturer:  Phoenix Contact
Datasheet:   2944274 Datasheet
History Price: $114.37
In Stock: 27600
2944274 Specification
Specification
Part No
2944274
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
EMG10-OV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
230VAC
Voltage - Load
5 V ~ 36 V
Load Current
1:00:00
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
2944274 Related Parts
2940207
2940207
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2940210
2940210
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2941361
2941361
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
2941374
2941374
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
2941387
2941387
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
2941659
2941659
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2943259
2943259
Phoenix Contact
SSR RELAY SPST-NO 2A 10-30V
2944203
2944203
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2944216
2944216
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2944229
2944229
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2944232
2944232
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2944258
2944258
Phoenix Contact
SSR RELAY SPST-NO 1A 5-36V
2944274 Compare Parts
  • 2944274 vs 2948908
  • 2944274 vs 2948898
  • 2944274 vs 2948885
  • 2944274 vs 2948827
  • 2944274 vs 2948746
  • 2944274 vs 2946803
  • 2944274 vs 2946780
  • 2944274 vs 2944258
  • 2944274 vs 2944232
  • 2944274 vs 2944229
  • 2944274 vs 2944216
  • 2944274 vs 2944203
  • 2944274 vs 2943259
  • 2944274 vs 2941659
  • 2944274 vs 2941387
  • 2944274 vs 2941374
  • 2944274 vs 2941361
  • 2944274 vs 2940210
  • 2944274 vs 2940207
  • 2944274 vs 2948953
  • 2944274 vs 2948924
  • 2944274 vs 2948869
  • 2944274 vs 2946793
  • 2944274 vs 2944410
  • 2944274 vs 2944261
  • 2944274 vs 2944245
  • 2944274 vs 2942810
  • 2944274 vs 2941714
  • 2944274 vs 2941620
  • 2944274 vs 2941536
  • 2944274 vs 2940388
  • 2944274 vs 2940346
  • 2944274 vs 2940294
  • 2944274 vs 2940223
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.