2940391
2940391
Active
Description:  RELAY GEN PURPOSE DPDT 5A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2940391 Datasheet
History Price: $92.81
In Stock: 38800
2940391 vs 2943754
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC/DC
24VDC
Contact Form
DPDT (2 Form C)
SPST-NO (1 Form A) x 4
Contact Rating (Current)
5:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
18 mA
-
Coil Type
Non Latching
Non Latching
Features
Socket Included
Socket Included
Termination Style
Screw Terminal
-
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
8 ms
-20℃ ~ 55℃
Contact Material
10 ms
Silver Cadmium Oxide (AgCdO)
Relay Type
-20℃ ~ 40℃
-
Operate Time
Silver Nickel (AgNi)
General Purpose