2940391
2940391
Active
Description:  RELAY GEN PURPOSE DPDT 5A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2940391 Datasheet
History Price: $92.81
In Stock: 38800
2940391 Specification
Specification
Part No
2940391
Category
Power Relays, Over 2 Amps
Manufacturer
Phoenix Contact
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VAC/DC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
5:00:00
Switching Voltage
250VAC, 250VDC - Max
Coil Current
18 mA
Coil Type
Non Latching
Features
Socket Included
Termination Style
Screw Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
8 ms
Contact Material
10 ms
Relay Type
-20℃ ~ 40℃
Operate Time
Silver Nickel (AgNi)
2940391 Related Parts
2940171
2940171
Phoenix Contact
RELAY GEN PURPOSE SPST 3A 24V
2940359
2940359
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 24V
2940401
2940401
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 48V
2940427
2940427
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 120V
2940430
2940430
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 230V
2940760
2940760
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 230V
2941154
2941154
Phoenix Contact
RELAY GEN PURPOSE SPST 3A 24V
2941170
2941170
Phoenix Contact
RELAY GEN PURPOSE SPST 3A 5V
2941183
2941183
Phoenix Contact
RELAY GENERAL PURPOSE SPST 3A 5V
2941332
2941332
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 48V
2941455
2941455
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 120V
2941468
2941468
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 230V
2940391 Compare Parts
  • 2940391 vs 2949787
  • 2940391 vs 2949295
  • 2940391 vs 2949240
  • 2940391 vs 2948416
  • 2940391 vs 2947718
  • 2940391 vs 2947653
  • 2940391 vs 2946654
  • 2940391 vs 2946560
  • 2940391 vs 2944795
  • 2940391 vs 2944520
  • 2940391 vs 2943767
  • 2940391 vs 2942807
  • 2940391 vs 2942658
  • 2940391 vs 2942153
  • 2940391 vs 2942111
  • 2940391 vs 2942108
  • 2940391 vs 2941646
  • 2940391 vs 2941468
  • 2940391 vs 2941455
  • 2940391 vs 2941332
  • 2940391 vs 2941183
  • 2940391 vs 2941170
  • 2940391 vs 2941154
  • 2940391 vs 2940760
  • 2940391 vs 2940430
  • 2940391 vs 2940427
  • 2940391 vs 2940401
  • 2940391 vs 2940359
  • 2940391 vs 2940171
  • 2940391 vs 2949208
  • 2940391 vs 2947721
  • 2940391 vs 2947420
  • 2940391 vs 2946366
  • 2940391 vs 2946353
  • 2940391 vs 2946311
  • 2940391 vs 2943770
  • 2940391 vs 2943754
  • 2940391 vs 2942674
  • 2940391 vs 2942616
  • 2940391 vs 2940854
  • 2940391 FAQ
    Q1: What is the Phoenix Contact 2940391 and what are its key features?
    A: The Phoenix Contact 2940391 is a high-quality terminal block from Phoenix Contact, designed for electrical connections in industrial environments. It features a modular design, robust construction, and is engineered to handle high currents and voltages. This terminal block is commonly used in applications such as control cabinets, automation systems, and power distribution systems.

    Q2: What type of connector is the Phoenix Contact 2940391?
    A: The Phoenix Contact 2940391 is a DIN rail-mounted terminal block, which is part of the industrial electrical connection systems. It is used to securely connect electrical wires to devices and other electrical circuits, ensuring safe and reliable power distribution.

    Q3: What is the current rating of the Phoenix Contact 2940391?
    A: The Phoenix Contact 2940391 terminal block has a current rating of up to 76A. This high current rating makes it suitable for power distribution applications that require reliable and efficient connections for higher current levels.

    Q4: What is the voltage rating of the Phoenix Contact 2940391?
    A: The Phoenix Contact 2940391 has a voltage rating of up to 800V, making it ideal for use in industrial electrical systems that operate at higher voltage levels. This ensures that the terminal block can be used in demanding applications requiring strong insulation and safety.

    Q5: What is the wire size range supported by the Phoenix Contact 2940391?
    A: The Phoenix Contact 2940391 is designed to support wire sizes from 6 AWG to 14 AWG. This wide range of wire sizes allows it to be used in various applications where different wire gauges are needed, ensuring flexibility in industrial wiring projects.

    Q6: What is the material composition of the Phoenix Contact 2940391?
    A: The Phoenix Contact 2940391 terminal block is typically made from high-quality thermoplastic material for the body and copper for the conductive components. The thermoplastic construction ensures durability, while the copper provides excellent electrical conductivity, ensuring a stable and low-resistance connection.

    Q7: What is the maximum temperature rating of the Phoenix Contact 2940391?
    A: The Phoenix Contact 2940391 terminal block is rated for operation in temperatures ranging from -40°C to +105°C. This wide operating temperature range makes it suitable for use in environments with extreme temperature fluctuations, such as industrial machinery and outdoor applications.

    Q8: How does the Phoenix Contact 2940391 ensure safety in electrical connections?
    A: The Phoenix Contact 2940391 terminal block incorporates robust insulation and a secure screw clamp design to ensure a safe and stable electrical connection. This design prevents accidental disconnections and minimizes the risk of electrical faults, even in harsh environments.

    Q9: What is the color of the Phoenix Contact 2940391 terminal block?
    A: The Phoenix Contact 2940391 terminal block is typically colored in green/yellow. This color is commonly used in industrial environments to indicate grounding or protective earth connections, ensuring clear identification of safety-critical circuits.

    Q10: What is the application of the Phoenix Contact 2940391 terminal block?
    A: The Phoenix Contact 2940391 is used primarily in industrial control systems, power distribution networks, automation systems, and machinery. Its high current and voltage ratings, along with its reliability, make it an essential component for connecting electrical circuits and ensuring safe power distribution in industrial environments.

    Q11: How is the Phoenix Contact 2940391 mounted?
    A: The Phoenix Contact 2940391 terminal block is designed to be mounted onto a DIN rail. This mounting system allows for quick installation and secure attachment to control panels or machinery, facilitating efficient wiring and easy integration into industrial electrical systems.

    Q12: Does the Phoenix Contact 2940391 terminal block have any environmental ratings?
    A: Yes, the Phoenix Contact 2940391 terminal block is designed to meet industrial standards for environmental protection. It has an IP20 protection rating, meaning it is protected from solid objects larger than 12mm and does not provide protection against water. However, it is suitable for use in dry, enclosed environments like control panels.

    Q13: Is the Phoenix Contact 2940391 terminal block suitable for outdoor use?
    A: While the Phoenix Contact 2940391 is suitable for use in industrial environments, it is designed for indoor applications due to its IP20 rating. For outdoor use, additional enclosures or weatherproofing may be required to ensure it is protected from environmental elements like rain or moisture.

    Q14: What types of connections can the Phoenix Contact 2940391 be used for?
    A: The Phoenix Contact 2940391 terminal block is used for connecting electrical conductors, such as wires or cables, to provide secure and reliable electrical circuits. It can be used in applications requiring ground connections, signal transmission, or power distribution.

    Q15: Can the Phoenix Contact 2940391 be used in conjunction with other Phoenix Contact products?
    A: Yes, the Phoenix Contact 2940391 terminal block is part of a larger system of modular components designed to work together. It can be combined with other Phoenix Contact terminal blocks, accessories, and connectors to create a complete electrical distribution or control system tailored to specific industrial needs.

    Q16: What are the advantages of using the Phoenix Contact 2940391 in industrial systems?
    A: The advantages of using the Phoenix Contact 2940391 terminal block include its high current and voltage ratings, modular design, ease of installation, and durability. It provides secure and reliable electrical connections, which are essential in industrial systems where performance and safety are critical.

    Q17: Does the Phoenix Contact 2940391 support both stranded and solid wire types?
    A: Yes, the Phoenix Contact 2940391 terminal block is designed to accommodate both stranded and solid wires, providing flexibility in wiring configurations. This makes it suitable for a variety of installation scenarios where different wire types may be used.

    Q18: Is the Phoenix Contact 2940391 terminal block easy to install?
    A: Yes, the Phoenix Contact 2940391 terminal block is designed for easy installation. It features a screw clamp connection that provides a secure connection with minimal effort. The DIN rail mounting also simplifies installation, allowing it to be easily attached to control panels and electrical enclosures.

    Q19: How many terminals does the Phoenix Contact 2940391 terminal block have?
    A: The Phoenix Contact 2940391 terminal block features a single terminal per block, designed for simple, individual wire connections. It is part of a modular system, so multiple blocks can be connected in a series to accommodate larger wiring configurations.

    Q20: What certifications does the Phoenix Contact 2940391 have?
    A: The Phoenix Contact 2940391 terminal block is UL and CSA certified, ensuring that it meets the required safety and performance standards for use in industrial and electrical systems. These certifications confirm the terminal block's compliance with international safety regulations.
    Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.