2940391
2940391
Active
Description:  RELAY GEN PURPOSE DPDT 5A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2940391 Datasheet
History Price: $92.81
In Stock: 38800
2940391 vs 2949295
Part No
Series
-
EMG 22-REL
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC/DC
230VAC/DC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
5:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
18 mA
1500VA, 144W
Coil Type
Non Latching
Non Latching
Features
Socket Included
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
Class A
Must Operate Voltage
-
207 VAC/DC
Must Release Voltage
-
-
Operating Temperature
8 ms
-20℃ ~ 50℃
Contact Material
10 ms
Silver Nickel (AgNi), Gold (Au)
Relay Type
-20℃ ~ 40℃
EAC
Operate Time
Silver Nickel (AgNi)
General Purpose