2942807
2942807
Active
Description:  RELAY GEN PURPOSE SPST 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2942807 Datasheet
History Price: $67.53
In Stock: 400
2942807 vs 2947721
Part No
Series
EMG 10-REL
EMG22-REL
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VAC/DC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
1500VA, 140W
1500VA, 144W
Coil Type
Non Latching
Non Latching
Features
Diode, Lighted Indicator, Socket Included
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
-20℃ ~ 40℃
-20℃ ~ 50℃
Contact Material
Silver Nickel (AgNi)
Silver Nickel (AgNi), Gold (Au)
Relay Type
cULus, EAC, UL
EAC
Operate Time
General Purpose
General Purpose