☰
2947721
2947721
Active
Description:  RELAY GEN PURPOSE SPDT 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2947721 Datasheet
History Price: $123.83
In Stock: 24000
2947721 Specification
Specification
Part No
2947721
Category
Power Relays, Over 2 Amps
Manufacturer
Phoenix Contact
Series
EMG22-REL
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VAC/DC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
Switching Voltage
250VAC, 250VDC - Max
Coil Current
1500VA, 144W
Coil Type
Non Latching
Features
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
-20℃ ~ 50℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
Relay Type
EAC
Operate Time
General Purpose
2947721 Related Parts
2940171
2940171
Phoenix Contact
RELAY GEN PURPOSE SPST 3A 24V
2940359
2940359
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 24V
2940391
2940391
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 24V
2940401
2940401
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 48V
2940427
2940427
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 120V
2940430
2940430
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 230V
2940760
2940760
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 230V
2941154
2941154
Phoenix Contact
RELAY GEN PURPOSE SPST 3A 24V
2941170
2941170
Phoenix Contact
RELAY GEN PURPOSE SPST 3A 5V
2941183
2941183
Phoenix Contact
RELAY GENERAL PURPOSE SPST 3A 5V
2941332
2941332
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 48V
2941455
2941455
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 120V
2947721 Compare Parts
  • 2947721 vs 2949787
  • 2947721 vs 2949295
  • 2947721 vs 2949240
  • 2947721 vs 2948416
  • 2947721 vs 2947718
  • 2947721 vs 2947653
  • 2947721 vs 2946654
  • 2947721 vs 2946560
  • 2947721 vs 2944795
  • 2947721 vs 2944520
  • 2947721 vs 2943767
  • 2947721 vs 2942807
  • 2947721 vs 2942658
  • 2947721 vs 2942153
  • 2947721 vs 2942111
  • 2947721 vs 2942108
  • 2947721 vs 2941646
  • 2947721 vs 2941468
  • 2947721 vs 2941455
  • 2947721 vs 2941332
  • 2947721 vs 2941183
  • 2947721 vs 2941170
  • 2947721 vs 2941154
  • 2947721 vs 2940760
  • 2947721 vs 2940430
  • 2947721 vs 2940427
  • 2947721 vs 2940401
  • 2947721 vs 2940391
  • 2947721 vs 2940359
  • 2947721 vs 2940171
  • 2947721 vs 2949208
  • 2947721 vs 2947420
  • 2947721 vs 2946366
  • 2947721 vs 2946353
  • 2947721 vs 2946311
  • 2947721 vs 2943770
  • 2947721 vs 2943754
  • 2947721 vs 2942674
  • 2947721 vs 2942616
  • 2947721 vs 2940854
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable