Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2944274
2944274
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 1A 5-36V
Manufacturer:
Phoenix Contact
Datasheet:
2944274 Datasheet
History Price: $114.37
In Stock: 27600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2944274 vs 2944245
Part No
2944274
2944245
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
EMG10-OV
EMG
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
230VAC
110VDC
Voltage - Load
5 V ~ 36 V
5 V ~ 36 V
Load Current
1:00:00
1:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-