2944274
2944274
Active
Description:  SSR RELAY SPST-NO 1A 5-36V
Manufacturer:  Phoenix Contact
Datasheet:   2944274 Datasheet
History Price: $114.37
In Stock: 27600
2944274 vs 2948908
Part No
Series
EMG10-OV
EMG10-OE
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
230VAC
24VDC
Voltage - Load
5 V ~ 36 V
4 V ~ 48 V
Load Current
1:00:00
100 mA
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-