2948416
2948416
Active
Description:  RELAY GEN PURPOSE SPDT 24V
Manufacturer:  Phoenix Contact
Datasheet:   2948416 Datasheet
History Price: $95.39
In Stock: 46400
2948416 vs 2940391
Part No
Series
EMG17-REL
-
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC/DC
24VAC/DC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
0.5 mA
5:00:00
Switching Voltage
30VAC, 36VDC - Max
250VAC, 250VDC - Max
Coil Current
15VA, 18W
18 mA
Coil Type
Non Latching
Non Latching
Features
Socket Included
Socket Included
Termination Style
-
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
-
8 ms
Contact Material
Silver Palladium (AgPd), Gold (Au)
10 ms
Relay Type
cULus, EAC, UL
-20℃ ~ 40℃
Operate Time
General Purpose
Silver Nickel (AgNi)