2948924
2948924
Active
Description:  SSR RELAY SPST-NO 100MA 4-48V
Manufacturer:  Phoenix Contact
Datasheet:   2948924 Datasheet
History Price: $98.78
In Stock: 8000
2948924 vs 2944274
Part No
Series
EMG
EMG10-OV
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
110VDC
230VAC
Voltage - Load
4 V ~ 48 V
5 V ~ 36 V
Load Current
100 mA
1:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-