2954167
2954167
Active
Description:  SSR RELAY SPST-NO 3A 12-60V
Manufacturer:  Phoenix Contact
Datasheet:   2954167 Datasheet
History Price: $159.52
In Stock: 40000
2954167 vs 2954235
Part No
Series
EMG17-OV
EMG17-OV
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC, Zero Cross
Voltage - Input
60VDC
24VDC
Voltage - Load
12 V ~ 60 V
48 V ~ 280 V
Load Current
3:00:00
3:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
Module
Supplier Device Package
-
-