2954167
2954167
Active
Description:  SSR RELAY SPST-NO 3A 12-60V
Manufacturer:  Phoenix Contact
Datasheet:   2954167 Datasheet
History Price: $159.52
In Stock: 40000
2954167 Specification
Specification
Part No
2954167
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
EMG17-OV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
60VDC
Voltage - Load
12 V ~ 60 V
Load Current
3:00:00
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
2954167 Related Parts
2954141
2954141
Phoenix Contact
SSR RELAY SPST-NO 3A 12-60V
2954154
2954154
Phoenix Contact
SSR RELAY SPST-NO 3A 12-60V
2954222
2954222
Phoenix Contact
SSR RELAY SPST-NO 3A 48-280V
2954235
2954235
Phoenix Contact
SSR RELAY SPST-NO 3A 48-280V
2954280
2954280
Phoenix Contact
SSR RELAY SPST-NO 3A 48-280V
2954219
2954219
Phoenix Contact
SSR RELAY SPST-NO 3A 48-280V
2954277
2954277
Phoenix Contact
SSR RELAY SPST-NO 3A 48-280V
2954374
2954374
Phoenix Contact
SSR RELAY SPST-NO 500MA 22-35V
2954390
2954390
Phoenix Contact
SSR RELAY SPST-NO 500MA 22-35V
2954167 Compare Parts
  • 2954167 vs 2954235
  • 2954167 vs 2954222
  • 2954167 vs 2954154
  • 2954167 vs 2954141
  • 2954167 vs 2954390
  • 2954167 vs 2954374
  • 2954167 vs 2954277
  • 2954167 vs 2954219
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!