Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Safety Relays
/ Phoenix Contact 2961574
2961574
Obsolete
Safety Relays
Description:
RELAY GEN PURPOSE
Manufacturer:
Phoenix Contact
Datasheet:
2961574 Datasheet
History Price: Obsolete
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2961574 vs 2963776
Part No
2961574
2963776
Category
Safety Relays
Safety Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
REL-SR
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Through Hole
DIN Rail
Coil Voltage
24VDC
24VAC/DC
Contact Form
DPST-NO/NC (1 Form A, 1 Form B)
3PST-NO (3 Form A)
Contact Rating (Current)
-
6:00:00
Switching Voltage
-
250VAC, 250VDC - Max
Features
-
-
Termination Style
PC Pin
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
-
20 ms
Release Time
-
45 ms
Operating Temperature
-25℃ ~ 70℃
-20℃ ~ 55℃
Contact Material
-
Silver Tin Oxide (AgSnO), Gold (Au)