2961574
2961574
Obsolete
Description:  RELAY GEN PURPOSE
Manufacturer:  Phoenix Contact
Datasheet:   2961574 Datasheet
History Price: Obsolete
In Stock: 5200
2961574 Specification
Specification
Part No
2961574
Category
Safety Relays
Manufacturer
Phoenix Contact
Series
REL-SR
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
24VDC
Contact Form
DPST-NO/NC (1 Form A, 1 Form B)
Contact Rating (Current)
-
Switching Voltage
-
Features
-
Termination Style
PC Pin
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
-
Release Time
-
Operating Temperature
-25℃ ~ 70℃
Contact Material
-
2961574 Related Parts
2963705
2963705
Phoenix Contact
RELAY SAFETY DPST 6A 24V
2963718
2963718
Phoenix Contact
RELAY SAFETY DPST 6A 24V
2963721
2963721
Phoenix Contact
RELAY SAFETY DPST 6A 24V
2963734
2963734
Phoenix Contact
RELAY SAFETY 6PST 6A 24V
2963747
2963747
Phoenix Contact
RELAY SAFETY 7PST 6A 24V
2963750
2963750
Phoenix Contact
RELAY SAFETY DPST 6A 24V
2963763
2963763
Phoenix Contact
RELAY SAFETY DPST 6A 24V
2963776
2963776
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
2963802
2963802
Phoenix Contact
RELAY SAFETY SPST X 4 6A 24V
2963912
2963912
Phoenix Contact
RELAY SAFETY 8PST 6A 24V
2963925
2963925
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
2963938
2963938
Phoenix Contact
RELAY SAFETY DPST 6A 24V
2961574 Compare Parts
  • 2961574 vs 2963983
  • 2961574 vs 2963970
  • 2961574 vs 2963954
  • 2961574 vs 2963941
  • 2961574 vs 2963938
  • 2961574 vs 2963925
  • 2961574 vs 2963912
  • 2961574 vs 2963802
  • 2961574 vs 2963776
  • 2961574 vs 2963763
  • 2961574 vs 2963750
  • 2961574 vs 2963747
  • 2961574 vs 2963734
  • 2961574 vs 2963721
  • 2961574 vs 2963718
  • 2961574 vs 2963705
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.