2963705
2963705
Active
Description:  RELAY SAFETY DPST 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2963705 Datasheet
History Price: $297.88
In Stock: 21600
2963705 vs 2961574
Part No
Series
PSR
REL-SR
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
Through Hole
Coil Voltage
24VAC/DC
24VDC
Contact Form
DPST-NO (2 Form A)
DPST-NO/NC (1 Form A, 1 Form B)
Contact Rating (Current)
6:00:00
-
Switching Voltage
250VAC, 250VDC - Max
-
Features
-
-
Termination Style
Spring Terminal
PC Pin
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
20 ms
-
Release Time
10 ms
-
Operating Temperature
-20℃ ~ 55℃
-25℃ ~ 70℃
Contact Material
Silver Tin Oxide (AgSnO), Gold (Au)
-