2966540
2966540
Obsolete
Description:  RELAY GEN PURPOSE SPDT 50MA 24V
Manufacturer:  Phoenix Contact
Datasheet:   2966540 Datasheet
History Price: Obsolete
In Stock: 43200
2966540 vs 2964843
Part No
Series
PLC-RSP
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
230VAC/DC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
50 mA
500 mA
Switching Voltage
30VAC, 36VDC - Max
24VAC, 24VDC - Max
Coil Current
9 mA
18 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Lighted Indicator, Varistor
Termination Style
Spring Terminal
Screw Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
5 ms
10 ms
Release Time
8 ms
8 ms
Operating Temperature
-25℃ ~ 60℃
-20℃ ~ 40℃
Contact Material
Silver (Ag), Gold (Au)
Silver (Ag), Gold (Au)