2966540
2966540
Obsolete
Description:  RELAY GEN PURPOSE SPDT 50MA 24V
Manufacturer:  Phoenix Contact
Datasheet:   2966540 Datasheet
History Price: Obsolete
In Stock: 43200
2966540 Specification
Specification
Part No
2966540
Category
Signal Relays, Up to 2 Amps
Manufacturer
Phoenix Contact
Series
PLC-RSP
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
50 mA
Switching Voltage
30VAC, 36VDC - Max
Coil Current
9 mA
Coil Type
Non Latching
Features
Lighted Indicator, Socket Included
Termination Style
Spring Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
5 ms
Release Time
8 ms
Operating Temperature
-25℃ ~ 60℃
Contact Material
Silver (Ag), Gold (Au)
2966540 PDF Datasheet
2966540 Related Parts
2964225
2964225
Phoenix Contact
RELAY SPDT 2A 48V
2966265
2966265
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 24V
2966278
2966278
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 24V
2966281
2966281
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 120V
2966294
2966294
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 230V
2966317
2966317
Phoenix Contact
RELAY GEN PURPOSE SPST 50MA 24V
2966320
2966320
Phoenix Contact
RELAY GEN PURPOSE SPST 50MA 120V
2966919
2966919
Phoenix Contact
RELAY GEN PURPOSE SPDT 50MA 12V
2967112
2967112
Phoenix Contact
RELAY GEN PURPOSE DPDT 50MA 24V
2967125
2967125
Phoenix Contact
RELAY GEN PURPOSE DPDT 50MA 24V
2967138
2967138
Phoenix Contact
RELAY GEN PURPOSE DPDT 50MA 120V
2967277
2967277
Phoenix Contact
RELAY GEN PURPOSE DPDT 50MA 12V
2966540 Compare Parts
  • 2966540 vs 2967280
  • 2966540 vs 2967277
  • 2966540 vs 2967138
  • 2966540 vs 2967125
  • 2966540 vs 2967112
  • 2966540 vs 2966919
  • 2966540 vs 2966320
  • 2966540 vs 2966317
  • 2966540 vs 2966294
  • 2966540 vs 2966281
  • 2966540 vs 2966278
  • 2966540 vs 2966265
  • 2966540 vs 2964225
  • 2966540 vs 2968001
  • 2966540 vs 2967413
  • 2966540 vs 2967374
  • 2966540 vs 2967303
  • 2966540 vs 2967141
  • 2966540 vs 2966582
  • 2966540 vs 2966579
  • 2966540 vs 2966566
  • 2966540 vs 2966333
  • 2966540 vs 2964843
  • 2966540 vs 2964762
  • 2966540 vs 2964461
  • 2966540 vs 2964458
  • 2966540 vs 2960397
  • 2966540 vs 2960384
  • 2966540 vs 2960122
  • 2966540 vs 2960070
  • 2966540 vs 2960054
  • 2966540 vs 2960041
  • 2966540 vs 2960009
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.