2967950
2967950
Active
Description:  SSR RELAY SPST-NO 750MA 24-253V
Manufacturer:  Phoenix Contact
Datasheet:   2967950 Datasheet
History Price: $44.4
In Stock: 38000
2967950 vs 2966728
Part No
Series
OPT
PLC-OSC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
DC
Voltage - Input
24VDC
24VDC
Voltage - Load
24 V ~ 253 V
3 V ~ 48 V
Load Current
750 mA
100 mA
Termination Style
Plug In
Screw Terminal
Package / Case
4-SIP
Module
Supplier Device Package
-
-