2967950
2967950
Active
Description:  SSR RELAY SPST-NO 750MA 24-253V
Manufacturer:  Phoenix Contact
Datasheet:   2967950 Datasheet
History Price: $44.4
In Stock: 38000
2967950 Specification
Specification
Part No
2967950
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
OPT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Circuit
SPST-NO (1 Form A)
Output Type
AC
Voltage - Input
24VDC
Voltage - Load
24 V ~ 253 V
Load Current
750 mA
Termination Style
Plug In
Package / Case
4-SIP
Supplier Device Package
-
2967950 PDF Datasheet
2967950 Related Parts
2961749
2961749
Phoenix Contact
SSR RELAY SPST-NO 10A 5-30V
2961752
2961752
Phoenix Contact
SSR RELAY SPST-NO 10A 5-30V
2964254
2964254
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2964270
2964270
Phoenix Contact
SSR RELAY SPST-NO 50MA 4-30V
2964283
2964283
Phoenix Contact
SSR RELAY SPST-NO 50MA 4-30V
2964296
2964296
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
2964322
2964322
Phoenix Contact
SSR RELAY SPST-NO 10A 5-30V
2964348
2964348
Phoenix Contact
SSR RELAY SPST-NO 50MA 14-30V
2964364
2964364
Phoenix Contact
SSR RELAY SPST-NO 50MA 4-18V
2964416
2964416
Phoenix Contact
SSR RELAY SPST-NO 500MA
2964487
2964487
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2964542
2964542
Phoenix Contact
SSR RELAY SPST-NO 50MA 4-18V
2967950 Compare Parts
  • 2967950 vs 2967989
  • 2967950 vs 2967963
  • 2967950 vs 2967947
  • 2967950 vs 2967921
  • 2967950 vs 2967895
  • 2967950 vs 2967882
  • 2967950 vs 2967879
  • 2967950 vs 2967840
  • 2967950 vs 2967578
  • 2967950 vs 2967552
  • 2967950 vs 2967549
  • 2967950 vs 2967507
  • 2967950 vs 2967471
  • 2967950 vs 2967468
  • 2967950 vs 2967002
  • 2967950 vs 2966993
  • 2967950 vs 2966809
  • 2967950 vs 2966799
  • 2967950 vs 2966773
  • 2967950 vs 2966757
  • 2967950 vs 2966744
  • 2967950 vs 2966728
  • 2967950 vs 2966676
  • 2967950 vs 2966663
  • 2967950 vs 2966650
  • 2967950 vs 2966634
  • 2967950 vs 2966621
  • 2967950 vs 2966618
  • 2967950 vs 2966605
  • 2967950 vs 2966595
  • 2967950 vs 2964678
  • 2967950 vs 2964649
  • 2967950 vs 2964636
  • 2967950 vs 2964623
  • 2967950 vs 2964555
  • 2967950 vs 2964542
  • 2967950 vs 2964487
  • 2967950 vs 2964416
  • 2967950 vs 2964364
  • 2967950 vs 2964348
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads