2980490
2980490
Active
Description:  RELAY GEN PURPOSE SPDT 6A 230V
Manufacturer:  Phoenix Contact
Datasheet:   2980490 Datasheet
History Price: $51.06
In Stock: 30800
2980490 vs 2987312
Part No
Series
PLC-RSC
PLC-RSP
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC/DC
24VDC
Contact Form
SPDT (1 Form C)
DPST-NO (2 Form A)
Contact Rating (Current)
6:00:00
3.5 A
Switching Voltage
250VAC, 250VDC - Max
250VAC, 30VDC - Max
Coil Current
10 mA
7 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Socket Included
Diode, Lighted Indicator
Termination Style
Screw Terminal
Spring Terminal
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operating Temperature
7 ms
4 ms
Contact Material
20 ms
6 ms
Relay Type
-40℃ ~ 55℃
-20℃ ~ 60℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Nickel (AgNi)