2980490
2980490
Active
Description:  RELAY GEN PURPOSE SPDT 6A 230V
Manufacturer:  Phoenix Contact
Datasheet:   2980490 Datasheet
History Price: $51.06
In Stock: 30800
2980490 Specification
Specification
Part No
2980490
Category
Power Relays, Over 2 Amps
Manufacturer
Phoenix Contact
Series
PLC-RSC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
230VAC/DC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
Switching Voltage
250VAC, 250VDC - Max
Coil Current
10 mA
Coil Type
Non Latching
Features
Lighted Indicator, Socket Included
Termination Style
Screw Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
7 ms
Contact Material
20 ms
Relay Type
-40℃ ~ 55℃
Operate Time
Silver Tin Oxide (AgSnO)
2980490 Related Parts
2980021
2980021
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 125V
2980461
2980461
Phoenix Contact
RELAY GEN PURPOSE DPDT 6A 24V
2980500
2980500
Phoenix Contact
RELAY GEN PURPOSE DPDT 6A 230V
2982236
2982236
Phoenix Contact
RELAY GEN PURPOSE SPST 6A 24V
2987011
2987011
Phoenix Contact
RELAY GEN PURPOSE SPDT 6A 24V
2987079
2987079
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 24V
2987105
2987105
Phoenix Contact
RELAY GEN PURPOSE DPDT 6A 24V
2987309
2987309
Phoenix Contact
RELAY GEN PURPOSE DPST 3.5A 24V
2987338
2987338
Phoenix Contact
REL-MR- 24DC/ 1ICT
2987888
2987888
Phoenix Contact
RELAY GEN PURPOSE SPDT 16A 24V
2987891
2987891
Phoenix Contact
RELAY GEN PURPOSE SPDT 16A 24V
2987901
2987901
Phoenix Contact
RELAY GEN PURPOSE SPDT 16A 120V
2980490 Compare Parts
  • 2980490 vs 2987985
  • 2980490 vs 2987972
  • 2980490 vs 2987969
  • 2980490 vs 2987956
  • 2980490 vs 2987943
  • 2980490 vs 2987930
  • 2980490 vs 2987927
  • 2980490 vs 2987914
  • 2980490 vs 2987901
  • 2980490 vs 2987891
  • 2980490 vs 2987888
  • 2980490 vs 2987338
  • 2980490 vs 2987309
  • 2980490 vs 2987105
  • 2980490 vs 2987079
  • 2980490 vs 2987011
  • 2980490 vs 2982236
  • 2980490 vs 2980500
  • 2980490 vs 2980461
  • 2980490 vs 2980021
  • 2980490 vs 2987312
  • 2980490 vs 2987121
  • 2980490 vs 2987037
  • 2980490 vs 2982249
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store