Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2980869
2980869
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 1A 12-300V
Manufacturer:
Phoenix Contact
Datasheet:
2980869 Datasheet
History Price: Obsolete
In Stock: 30800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2980869 vs 2982647
Part No
2980869
2982647
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLC
OV
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
DIN Rail
Socketable
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
220VDC
4 ~ 32VDC
Voltage - Load
12 V ~ 300 V
1 V ~ 60 V
Load Current
1:00:00
4:00:00
Termination Style
Spring Terminal
Plug In
Package / Case
Module
4-SIP
Supplier Device Package
-
-