2982647
2982647
Active
Description:  SSR RELAY SPST-NO 4A 1-60V
Manufacturer:  Phoenix Contact
Datasheet:   2982647 Datasheet
History Price: $53.09
In Stock: 43200
2982647 Specification
Specification
Part No
2982647
Category
Solid State Relays
Manufacturer
Phoenix Contact
Series
OV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
4 ~ 32VDC
Voltage - Load
1 V ~ 60 V
Load Current
4:00:00
Termination Style
Plug In
Package / Case
4-SIP
Supplier Device Package
-
2982647 Related Parts
2980047
2980047
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
2980050
2980050
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980144
2980144
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980157
2980157
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980610
2980610
Phoenix Contact
SSR RELAY SPST-NO 3A 3-33V
2980636
2980636
Phoenix Contact
SSR RELAY SPST-NO 500MA 3-48V
2980665
2980665
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980678
2980678
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980681
2980681
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980694
2980694
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2980717
2980717
Phoenix Contact
SSR RELAY SPST-NO 1A 12-300V
2982100
2982100
Phoenix Contact
SSR RELAY SPST-NO 5A 3-33V
2982647 Description
The Phoenix Contact 2982647 is a high-quality terminal block designed for efficient and reliable electrical connections in various industrial applications. This product is part of Phoenix Contact's extensive range of terminal blocks, which are known for their durability, versatility, and ease of use. The 2982647 terminal block is particularly suitable for applications in control cabinets, automation technology, and electrical installations.

## Overview

The Phoenix Contact 2982647 terminal block is designed to facilitate the connection of wires and cables in a compact and organized manner. It features a robust design that ensures long-lasting performance, making it ideal for use in demanding environments. The terminal block is engineered to provide secure connections while allowing for easy installation and maintenance.

## Key Specifications

1. Type:
- Terminal Block

2. Material:
- Housing Material: Polyamide (PA)
- Contact Material: Copper alloy
- The materials used ensure high mechanical strength and resistance to environmental factors.

3. Electrical Ratings:
- Rated Voltage: 800 V
- Rated Current: 32 A
- These ratings make the terminal block suitable for a wide range of electrical applications.

4. Connection Method:
- Screw Connection: The terminal block features a screw connection method, which provides a secure and reliable electrical connection.
- Wire Size: Accepts wire sizes from 0.5 mm² to 10 mm² (AWG 20 to AWG 8), allowing for flexibility in wiring configurations.

5. Dimensions:
- Width: 6.2 mm
- Height: 75 mm
- Depth: 80 mm
- The compact dimensions of the terminal block make it suitable for use in space-constrained environments.

6. Color:
- Color: Grey
- The neutral color allows for easy integration into various panel designs.

7. Mounting Type:
- Mounting: DIN rail mountable
- The terminal block can be easily mounted on standard DIN rails, facilitating quick installation and removal.

8. Temperature Range:
- Operating Temperature: -40°C to +100°C
- This wide temperature range ensures reliable performance in diverse environmental conditions.

9. Standards and Approvals:
- The terminal block complies with various international standards, ensuring safety and reliability in electrical installations.

## Applications

The Phoenix Contact 2982647 terminal block is suitable for a wide range of applications, including:

- Control Cabinets: Used for organizing and connecting wires in control panels and cabinets, ensuring a neat and efficient layout.
- Automation Technology: Ideal for use in industrial automation systems, where reliable connections are critical for system performance.
- Electrical Installations: Employed in various electrical installations, including lighting, HVAC systems, and machinery control.
- Renewable Energy: Suitable for applications in solar and wind energy systems, where robust and reliable connections are essential.

## Conclusion

The Phoenix Contact 2982647 terminal block is a reliable and versatile solution for electrical connections in industrial and commercial applications. With its robust design, high electrical ratings, and ease of installation, it is an excellent choice for engineers and technicians looking to ensure safe and efficient wiring in their projects. The terminal block's compatibility with standard DIN rails and its ability to accommodate a range of wire sizes further enhance its usability in various applications. Overall, the 2982647 terminal block exemplifies Phoenix Contact's commitment to quality and innovation in electrical connectivity solutions.
2982647 Compare Parts
  • 2982647 vs 2982760
  • 2982647 vs 2982728
  • 2982647 vs 2982715
  • 2982647 vs 2982702
  • 2982647 vs 2982663
  • 2982647 vs 2982650
  • 2982647 vs 2982634
  • 2982647 vs 2982511
  • 2982647 vs 2982210
  • 2982647 vs 2982171
  • 2982647 vs 2982168
  • 2982647 vs 2982139
  • 2982647 vs 2982113
  • 2982647 vs 2982100
  • 2982647 vs 2980717
  • 2982647 vs 2980694
  • 2982647 vs 2980681
  • 2982647 vs 2980678
  • 2982647 vs 2980665
  • 2982647 vs 2980636
  • 2982647 vs 2980610
  • 2982647 vs 2980157
  • 2982647 vs 2980144
  • 2982647 vs 2980050
  • 2982647 vs 2980047
  • 2982647 vs 2982676
  • 2982647 vs 2982605
  • 2982647 vs 2982566
  • 2982647 vs 2982540
  • 2982647 vs 2982524
  • 2982647 vs 2982126
  • 2982647 vs 2980885
  • 2982647 vs 2980872
  • 2982647 vs 2980869
  • 2982647 vs 2980856
  • 2982647 vs 2980843
  • 2982647 vs 2980830
  • 2982647 vs 2980827
  • 2982647 vs 2980814
  • 2982647 vs 2980720
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you