2981745
2981745
Active
Description:  RELAY SAFETY
Manufacturer:  Phoenix Contact
Datasheet:   2981745 Datasheet
History Price: $413.55
In Stock: 41600
2981745 vs 2981033
Part No
Series
-
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VAC/DC
Contact Form
5PST-4NO/1NC (4 Form A, 1 Form B)
6PST-5NO/1NC (5 Form A, 1 Form B)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator
-
Termination Style
Spring Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
20 ms
20 ms
Release Time
0.3 ms
20 ms
Operating Temperature
-20℃ ~ 55℃
-20℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)