Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Safety Relays
/ Phoenix Contact 2981745
2981745
Active
Safety Relays
Description:
RELAY SAFETY
Manufacturer:
Phoenix Contact
Datasheet:
2981745 Datasheet
History Price: $413.55
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2981745 Specification
Specification
Part No
2981745
Category
Safety Relays
Manufacturer
Phoenix Contact
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VDC
Contact Form
5PST-4NO/1NC (4 Form A, 1 Form B)
Contact Rating (Current)
6:00:00
Switching Voltage
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator
Termination Style
Spring Terminal
Must Operate Voltage
-
Must Release Voltage
-
Operate Time
20 ms
Release Time
0.3 ms
Operating Temperature
-20℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
2981745 PDF Datasheet
2981745 Datasheet
Click and Download: 2981745 Datasheet
2981745 Related Parts
2981017
Phoenix Contact
RELAY SAFETY DPST 6A 24V
2981020
Phoenix Contact
RELAY SAFETY DPST 6A 24V
2981033
Phoenix Contact
RELAY SAFETY 6PST 6A 24V
2981046
Phoenix Contact
RELAY SAFETY 6PST 6A 24V
2981059
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
2981062
Phoenix Contact
1-2 CHANNEL SAFETY RELAY DIN
2981114
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
2981125
Phoenix Contact
RELAY SAFETY 4PST 6A 24V
2981143
Phoenix Contact
RELAY SAFETY 3PST 6A 24V
2981363
Phoenix Contact
SAFETY RELAY 2PDT 24VAC/DC
2981376
Phoenix Contact
UNIVERSAL SAFETY RELAY 2PDT 120V
2981402
Phoenix Contact
RELAY SAFETY 7PST 6A 120V
2981745 Compare Parts
2981745 vs 2986957
2981745 vs 2986588
2981745 vs 2986575
2981745 vs 2986106
2981745 vs 2986096
2981745 vs 2981981
2981745 vs 2981978
2981745 vs 2981952
2981745 vs 2981839
2981745 vs 2981813
2981745 vs 2981800
2981745 vs 2981677
2981745 vs 2981538
2981745 vs 2981525
2981745 vs 2981512
2981745 vs 2981499
2981745 vs 2981486
2981745 vs 2981460
2981745 vs 2981457
2981745 vs 2981444
2981745 vs 2981431
2981745 vs 2981428
2981745 vs 2981402
2981745 vs 2981376
2981745 vs 2981363
2981745 vs 2981143
2981745 vs 2981125
2981745 vs 2981114
2981745 vs 2981062
2981745 vs 2981059
2981745 vs 2981046
2981745 vs 2981033
2981745 vs 2981020
2981745 vs 2981017
2981745 vs 2981842
2981745 vs 2981732
2981745 vs 2981541
2981745 vs 2981473
2981745 vs 2981253
2981745 vs 2981240
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!