2981745
2981745
Active
Description:  RELAY SAFETY
Manufacturer:  Phoenix Contact
Datasheet:   2981745 Datasheet
History Price: $413.55
In Stock: 41600
2981745 vs 2986106
Part No
Series
-
PSR
Packaging
Bulk
Bulk
Status
Active
Last Time Buy
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
5PST-4NO/1NC (4 Form A, 1 Form B)
4PST-NO (4 Form A)
Contact Rating (Current)
6:00:00
4:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator
Lighted Indicator
Termination Style
Spring Terminal
Spring Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
20 ms
-
Release Time
0.3 ms
-
Operating Temperature
-20℃ ~ 55℃
-20℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)