Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Phoenix Contact 2982113
2982113
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 5A 3-33V
Manufacturer:
Phoenix Contact
Datasheet:
2982113 Datasheet
History Price: $51.33
In Stock: 46400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2982113 vs 2982715
Part No
2982113
2982715
Category
Solid State Relays
Solid State Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
OPT
PLC-OSP
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Through Hole
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
5VDC
24VDC
Voltage - Load
3 V ~ 33 V
5 V ~ 33 V
Load Current
5:00:00
10:00:00
Termination Style
PC Pin
Spring Terminal
Package / Case
Module
Module
Supplier Device Package
-
-